Win Source Part Number: 980117-PI3EQX12902BZ
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCIe
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 12.5Gbps
Signal Conditioning: Input Equalization
Voltage - Supply: 3.3V
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-TQFN (2.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3EQX12902BZLEXCT,P
Base Product Number: PI3EQX12902
IC REDRIVER 12.5 GBPS 30TQFN Product overview: PI3EQX12902BZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX12902BZLEX
IC REDRIVER 12.5 GBPS 30TQFN
IC REDRIVER 12.5 GBPS 30TQFN
PCIE REDRIVER/EQUALIZER, -40 TO 85DEG C
Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
IC REDRIVER 12.5 GBPS 30TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 980117-PI3EQX12902BZLEX | 756-PI3EQX12902BZLEX | PI3EQX12902BZLEX | PI3EQX12902BZLEX | 29AK3581 | PI3EQX12902BZLEX | 233-PI3EQX12902BZLEX |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Pcie Redriver/equalizer, -40 To 85Deg C Diodes Inc. | Signal Buffers, Repeaters, Splitters | IC REDRIVER 12.5 GBPS 30TQFN |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V | Other; 3.3V | -3.3V; 3V; Other; 3.3V | |
| Data Rate | 1.25E7 kbps | 1.25E7 kbps | 1.25E7 kbps | 1.25E7 kbps | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |