DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE PI3EQX10908ZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930411-PI3EQX10908ZF E Features: Buffer, ReDriver 8 Channel - 56-TQFN (11x5) Package: 56-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930411-PI3EQX10908ZF E Features: Buffer, ReDriver 8 Channel - 56-TQFN (11x5) Package: 56-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE - 930411-PI3EQX10908ZFE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE
930411-PI3EQX10908ZFE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE 930411-PI3EQX10908ZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 930411-PI3EQX10908ZF E Features: Buffer, ReDriver 8 Channel - 56-TQFN (11x5) Package: 56-WFQFN Exposed Pad Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 56-TQFN (11x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930411-PI3EQX10908ZFE
Features: Buffer, ReDriver 8 Channel - 56-TQFN (11x5)
Package: 56-WFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TQFN (11x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX10908ZFE
Interface Transceiver IC 756-PI3EQX10908ZFE
IC REDRIVER 8CH 54TQFN Product overview: PI3EQX10908ZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX10908ZFE can be used for catalog matching and distributor lookup.

IC REDRIVER 8CH 54TQFN Product overview: PI3EQX10908ZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX10908ZFE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX10908ZFE
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX10908ZFE
IC REDRIVER 8CH 54TQFN

IC REDRIVER 8CH 54TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX10908ZFE
Signal Buffers, Repeaters, Splitters PI3EQX10908ZFE
Buffer, ReDriver 8 Channel 56-TQFN (11x5)

Buffer, ReDriver 8 Channel 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930411-PI3EQX10908ZFE 756-PI3EQX10908ZFE PI3EQX10908ZFE PI3EQX10908ZFE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX10908ZFE Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 5962-8962902LA - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - 74LV4052D,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
TLV320AIC3106-Q1 Automotive Catalog Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digit - 6PAIC3106IRGZRQ1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers