Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
USB3 EQX V-QFN3590-42 TRAY 400PC
USB3 EQX V-QFN3590-42 TRAY 400PC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI3EQX1004ZHE+FDX | PI3EQX1004ZHE+FDX | PI3EQX1004ZHE+FDX |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V |