DIODES Incorporated Interface Transceiver IC PI3EQX1004B1ZHEX

Description
USB3 EQX V-QFN3590-42 Product overview: PI3EQX1004B1ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1004B1ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB3 EQX V-QFN3590-42 Product overview: PI3EQX1004B1ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1004B1ZHEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-PI3EQX1004B1ZHEX
Interface Transceiver IC 756-PI3EQX1004B1ZHEX
USB3 EQX V-QFN3590-42 Product overview: PI3EQX1004B1ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1004B1ZHEX can be used for catalog matching and distributor lookup.

USB3 EQX V-QFN3590-42 Product overview: PI3EQX1004B1ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1004B1ZHEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX - 930404-PI3EQX1004B1ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX
930404-PI3EQX1004B1ZHEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX 930404-PI3EQX1004B1ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930404-PI3EQX1004B1Z HEX Series: ReDriver™ Operating Temperature Range: 125°C (TJ) Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3EQX1004 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3EQX1004B1ZHEXDIDK R, PI3EQX1004B1ZHEXDICT , PI3EQX1004B1ZHEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930404-PI3EQX1004B1ZHEX
Series: ReDriver™
Operating Temperature Range: 125°C (TJ)
Features: Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3EQX1004
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX1004B1ZHEXDIDKR, PI3EQX1004B1ZHEXDICT, PI3EQX1004B1ZHEXDITR

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3EQX1004B1ZHEX
Signal Buffers, Repeaters, Splitters PI3EQX1004B1ZHEX
Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3EQX1004B1ZHEX
Signal Buffers, Repeaters, Splitters PI3EQX1004B1ZHEX
USB3 EQX V-QFN3590-42

USB3 EQX V-QFN3590-42

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3EQX1004B1ZHEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3EQX1004B1ZHEX
USB3 EQX V-QFN3590-42

USB3 EQX V-QFN3590-42

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
PI3EQX1004B1ZHEX
USB Interface IC PI3EQX1004B1ZHEX
USB Interface IC 2-Port USB3.1 Gen-2 10Gbps ReDriver

USB Interface IC 2-Port USB3.1 Gen-2 10Gbps ReDriver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI3EQX1004B1ZHEX 930404-PI3EQX1004B1ZHEX PI3EQX1004B1ZHEX PI3EQX1004B1ZHEX PI3EQX1004B1ZHEX PI3EQX1004B1ZHEX
Product Name Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1004B1ZHEX Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC
Device Type Transceiver Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.3V
Data Rate 5.00E6 to 1.00E7 kbps 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3211-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers