IC REDRIVER USB 3.1 GEN-2 30TQFN Product overview: PI3EQX1002BZLEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3EQX1002BZLEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 846585-PI3EQX1002BZL
Features: Channel
Package: Reel - TR
Family Name: PI3EQX1002
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3EQX1002BZLEXTR, PI3EQX1002BZLEXCT, PI3EQX1002BZLEXDKR
USB Interface IC 3.3V 1-Port USB3.1 GEN-2 ReDriver
IC REDRIVER USB 3.1 GEN-2 30TQFN
IC REDRIVER USB 3.1 GEN-2 30TQFN
Buffer, ReDriver 1 Channel 10Gbps 30-TQFN (2.5x4.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3EQX1002BZLEX | 846585-PI3EQX1002BZLEX | PI3EQX1002BZLEX | PI3EQX1002BZLEX | PI3EQX1002BZLEX | PI3EQX1002BZLEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3EQX1002BZLEX | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | 3.3V | Other; 3.3V | Other | Other; 3.3V | |
| Data Rate | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps |