Manufacturer: Diodes Incorporated
Win Source Part Number: 889088-PI3DPX1202A2Z
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
DISPLAY SWITCH V-QFN7070-48 TRAY Product overview: PI3DPX1202A2ZBIE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1202A2ZBIE
DISPLAY SWITCH V-QFN7070-48 TRAY
Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
DISPLAY SWITCH V-QFN7070-48 TRAY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889088-PI3DPX1202A2ZBIE | 756-PI3DPX1202A2ZBIE | PI3DPX1202A2ZBIE | PI3DPX1202A2ZBIE | PI3DPX1202A2ZBIE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1202A2ZBIE | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 48-TQFN (7x7) | Tray | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad |