DIODES Incorporated Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1202A2ZBEX

Description
Win Source Part Number: 1355663-PI3DPX1202A2 ZBEX Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Number of Channels: 1 Output: DisplayPort Input: DisplayPort Data Rate (Max): 5.4Gbps Signal Conditioning: Input Equalization, Output Pre-Emphasis
Request a Quote Datasheet
Description
Win Source Part Number: 1355663-PI3DPX1202A2 ZBEX Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Number of Channels: 1 Output: DisplayPort Input: DisplayPort Data Rate (Max): 5.4Gbps Signal Conditioning: Input Equalization, Output Pre-Emphasis
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1355663-PI3DPX1202A2ZBEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1355663-PI3DPX1202A2ZBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1355663-PI3DPX1202A2ZBEX
Win Source Part Number: 1355663-PI3DPX1202A2 ZBEX Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 46 pct. Type: Buffer, ReDriver MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: ReDriver™ Package: Tape & Reel Product Status: Obsolete Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-TQFN (7x7) Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: DisplayPort REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V Number of Channels: 1 Output: DisplayPort Input: DisplayPort Data Rate (Max): 5.4Gbps Signal Conditioning: Input Equalization, Output Pre-Emphasis

Win Source Part Number: 1355663-PI3DPX1202A2ZBEX
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 46 pct.
Type: Buffer, ReDriver
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: ReDriver™
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-TQFN (7x7)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DisplayPort
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Number of Channels: 1
Output: DisplayPort
Input: DisplayPort
Data Rate (Max): 5.4Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PI3DPX1202A2ZBEX
Interface Transceiver IC 756-PI3DPX1202A2ZBEX
DISPLAY SWITCH V-QFN7070-48 T&R Product overview: PI3DPX1202A2ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1202A2ZBEX can be used for catalog matching and distributor lookup.

DISPLAY SWITCH V-QFN7070-48 T&R Product overview: PI3DPX1202A2ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1202A2ZBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI3DPX1202A2ZBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3DPX1202A2ZBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3DPX1202A2ZBEX
DISPLAY SWITCH V-QFN7070-48 T&R

DISPLAY SWITCH V-QFN7070-48 T&R

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3DPX1202A2ZBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI3DPX1202A2ZBEX
Signal Buffers, Repeaters, Splitters PI3DPX1202A2ZBEX
DISPLAY SWITCH V-QFN7070-48 T&R

DISPLAY SWITCH V-QFN7070-48 T&R

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI3DPX1202A2ZBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3DPX1202A2ZBEX
Signal Buffers, Repeaters, Splitters PI3DPX1202A2ZBEX
Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)

Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1355663-PI3DPX1202A2ZBEX 756-PI3DPX1202A2ZBEX PI3DPX1202A2ZBEX PI3DPX1202A2ZBEX PI3DPX1202A2ZBEX
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V
Data Rate 5.40E6 kbps 5.40E6 kbps 5.40E6 kbps 5.40E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface - Specialized - AD7868AQ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details