ACTIVE DISPLAY V-QFN7070-48 T&R Product overview: PI3DPX1202A1ZBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI3DPX1202A1ZBEX
Win Source Part Number: 1355658-PI3DPX1202A1
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel
Temperature Range - Operating: 0°C ~ 70°C
Fake Threat In the Open Market: 50 pct.
Type: Buffer, ReDriver
Mfr: Diodes Incorporated
Series: ReDriver™
Product Status: Obsolete
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-TQFN (7x7)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DisplayPort
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V
Number of Channels: 1
Output: DisplayPort
Input: DisplayPort
Data Rate (Max): 5.4Gbps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
ACTIVE DISPLAY V-QFN7070-48 T&R
ACTIVE DISPLAY V-QFN7070-48 T&R
Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI3DPX1202A1ZBEX | 1355658-PI3DPX1202A1ZBEX | PI3DPX1202A1ZBEX | PI3DPX1202A1ZBEX | PI3DPX1202A1ZBEX |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |