DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX PI3DBS3224ZNAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719912-PI3DBS3224ZNA EX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.2GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad On-State Resistance (Maximum): 19Ohm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PI3DBS3224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719912-PI3DBS3224ZNA EX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.2GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad On-State Resistance (Maximum): 19Ohm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PI3DBS3224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX - 719912-PI3DBS3224ZNAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX
719912-PI3DBS3224ZNAEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX 719912-PI3DBS3224ZNAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 719912-PI3DBS3224ZNA EX Packaging: Reel Features: Bi-Directional, USB 2.0 Applications: USB -3db Bandwidth: 1.2GHz Number of Channels: 2 Categories: Integrated Circuits Supplier Device Package: 20-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-WFQFN Exposed Pad On-State Resistance (Maximum): 19Ohm Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: PI3DBS3224 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 719912-PI3DBS3224ZNAEX
Packaging: Reel
Features: Bi-Directional, USB 2.0
Applications: USB
-3db Bandwidth: 1.2GHz
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
On-State Resistance (Maximum): 19Ohm
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: PI3DBS3224
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS3224ZNAEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS3224ZNAEX
IC MUX/DEMUX HS 2:4 20-TQFN

IC MUX/DEMUX HS 2:4 20-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 719912-PI3DBS3224ZNAEX PI3DBS3224ZNAEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS3224ZNAEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Inverter - 74AHC1G04GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BMW/883 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-CDIP (0.300\", 7.62mm)
View Details