DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX PI3DBS16412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930402-PI3DBS16412ZH EX Operating Temperature Range: -40°C ~ 85°C Features: PCIe 4.0, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16412ZHEXDICT, PI3DBS16412ZHEXDIDKR , PI3DBS16412ZHEXDITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930402-PI3DBS16412ZH EX Operating Temperature Range: -40°C ~ 85°C Features: PCIe 4.0, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16412ZHEXDICT, PI3DBS16412ZHEXDIDKR , PI3DBS16412ZHEXDITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX - 930402-PI3DBS16412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX
930402-PI3DBS16412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX 930402-PI3DBS16412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930402-PI3DBS16412ZH EX Operating Temperature Range: -40°C ~ 85°C Features: PCIe 4.0, USB Switch IC Channel 42-TQFN (9x3.5) Package: 42-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS16412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3DBS16412ZHEXDICT, PI3DBS16412ZHEXDIDKR , PI3DBS16412ZHEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930402-PI3DBS16412ZHEX
Operating Temperature Range: -40°C ~ 85°C
Features: PCIe 4.0, USB Switch IC Channel 42-TQFN (9x3.5)
Package: 42-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16412
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3DBS16412ZHEXDICT, PI3DBS16412ZHEXDIDKR, PI3DBS16412ZHEXDITR

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
PI3DBS16412ZHEX
PCI Interface IC PI3DBS16412ZHEX
PCI Interface IC PCIe Switch

PCI Interface IC PCIe Switch

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16412ZHEX
PCIE SWITCH V-QFN3590-42

PCIE SWITCH V-QFN3590-42

Supplier's Site
Analog Switches - Special Purpose - PI3DBS16412ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS16412ZHEX
Analog Switches - Special Purpose PI3DBS16412ZHEX
PCIE SWITCH V-QFN3590-42

PCIE SWITCH V-QFN3590-42

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930402-PI3DBS16412ZHEX PI3DBS16412ZHEX PI3DBS16412ZHEX PI3DBS16412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS16412ZHEX PCI Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MSOP Interface Transceiver IC - 702-SI3068-B-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Sensor Interface
View Details