DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16213ZLEX

Description
Win Source Part Number: 996954-PI3DBS16213ZL EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SP3T -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 2 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-TQFN (2.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16213ZLEX-ND,P I3DBS16213ZLEXDICT,P I3DBS16213ZLEXDIDKR, PI3DBS16213ZLEXDITR Base Product Number: PI3DBS16213
Request a Quote Datasheet
Description
Win Source Part Number: 996954-PI3DBS16213ZL EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SP3T -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 2 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-TQFN (2.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16213ZLEX-ND,P I3DBS16213ZLEXDICT,P I3DBS16213ZLEXDIDKR, PI3DBS16213ZLEXDITR Base Product Number: PI3DBS16213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 996954-PI3DBS16213ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
996954-PI3DBS16213ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 996954-PI3DBS16213ZLEX
Win Source Part Number: 996954-PI3DBS16213ZL EX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional, USB 3.0, USB 3.1 Package: Tape & Reel Applications: USB Standard Package: 3,500 Mounting: SMD (SMT) Switch Circuit: SP3T -3db Bandwidth: 12GHz Voltage - Supply, Single (V+): 3.3V Number of Channels: 2 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-TQFN (2.5x4.5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI3DBS16213ZLEX-ND,P I3DBS16213ZLEXDICT,P I3DBS16213ZLEXDIDKR, PI3DBS16213ZLEXDITR Base Product Number: PI3DBS16213

Win Source Part Number: 996954-PI3DBS16213ZLEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional, USB 3.0, USB 3.1
Package: Tape & Reel
Applications: USB
Standard Package: 3,500
Mounting: SMD (SMT)
Switch Circuit: SP3T
-3db Bandwidth: 12GHz
Voltage - Supply, Single (V+): 3.3V
Number of Channels: 2
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-TQFN (2.5x4.5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI3DBS16213ZLEX-ND,PI3DBS16213ZLEXDICT,PI3DBS16213ZLEXDIDKR,PI3DBS16213ZLEXDITR
Base Product Number: PI3DBS16213

Buy Now Datasheet
Analog Switches - Special Purpose - PI3DBS16213ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS16213ZLEX
Analog Switches - Special Purpose PI3DBS16213ZLEX
PCIE SWITCH W-QFN2545-30

PCIE SWITCH W-QFN2545-30

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS16213ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS16213ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS16213ZLEX
PCIE SWITCH W-QFN2545-30

PCIE SWITCH W-QFN2545-30

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 996954-PI3DBS16213ZLEX PI3DBS16213ZLEX PI3DBS16213ZLEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 704-5034 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53DP,125 - 1009414-74LVC2G53DP,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
3 suppliers