Manufacturer: Diodes Incorporated
Win Source Part Number: 930397-PI3DBS16000ZH
Features: Switch IC Channel
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS16000
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
PCIE SWITCH V-QFN3590-42
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 930397-PI3DBS16000ZHEX | PI3DBS16000ZHEX | PI3DBS16000ZHEX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - PI3DBS16000ZHEX | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | PCI Interface IC |
| Device Type | Sensor Interface |