DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX PI3DBS12412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930395-PI3DBS12412ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930395-PI3DBS12412ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX - 930395-PI3DBS12412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX
930395-PI3DBS12412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX 930395-PI3DBS12412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930395-PI3DBS12412ZH EX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930395-PI3DBS12412ZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS12412
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412ZHEX
IC MUX/DEMUX 2:1 12GBPS

IC MUX/DEMUX 2:1 12GBPS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930395-PI3DBS12412ZHEX PI3DBS12412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5358CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface - Interface - Telecom - PEB 4264 T V1.2 - 791676-PEB 4264 T V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V
Package Type SOIC
View Details
4 suppliers