DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE PI3DBS12412AZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930393-PI3DBS12412AZ LE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930393-PI3DBS12412AZ LE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE - 930393-PI3DBS12412AZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE
930393-PI3DBS12412AZLE
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE 930393-PI3DBS12412AZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 930393-PI3DBS12412AZ LE Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: Tray Package: 40-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930393-PI3DBS12412AZLE
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Package: Tray
Package: 40-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12412AZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412AZLE
IC MUX/DEMUX 2:4 40TQFN

IC MUX/DEMUX 2:4 40TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 930393-PI3DBS12412AZLE PI3DBS12412AZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901015 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Interface Transceiver IC - 702-SI32171-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers