DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX PI3DBS12412AZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930392-PI3DBS12412AZ HEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930392-PI3DBS12412AZ HEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX - 930392-PI3DBS12412AZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX
930392-PI3DBS12412AZHEX
Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX 930392-PI3DBS12412AZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930392-PI3DBS12412AZ HEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3DBS12412 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (3x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930392-PI3DBS12412AZHEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Thunderbolt Switch IC 2 Channel 40-TQFN (3x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3DBS12412
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (3x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Analog Switches - Special Purpose - PI3DBS12412AZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3DBS12412AZHEX
Analog Switches - Special Purpose PI3DBS12412AZHEX
IC MUX/DEMUX 2:1 12GBPS 42TQFN

IC MUX/DEMUX 2:1 12GBPS 42TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3DBS12412AZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3DBS12412AZHEX
IC MUX/DEMUX 2:1 12GBPS 42TQFN

IC MUX/DEMUX 2:1 12GBPS 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930392-PI3DBS12412AZHEX PI3DBS12412AZHEX PI3DBS12412AZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3DBS12412AZHEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers