DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX PI3A6386ZLEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930378-PI3A6386ZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 24-TQFN (3x3) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3A6386 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A6386ZLEXDICT, PI3A6386ZLEXDITR, PI3A6386ZLEX-ND, PI3A6386ZLEXDIDKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930378-PI3A6386ZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 24-TQFN (3x3) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3A6386 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A6386ZLEXDICT, PI3A6386ZLEXDITR, PI3A6386ZLEX-ND, PI3A6386ZLEXDIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX - 930378-PI3A6386ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX
930378-PI3A6386ZLEX
Interface - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX 930378-PI3A6386ZLEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930378-PI3A6386ZLEX Operating Temperature Range: -40°C ~ 85°C (TA) Features: USB Switch IC Channel 24-TQFN (3x3) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI3A6386 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI3A6386ZLEXDICT, PI3A6386ZLEXDITR, PI3A6386ZLEX-ND, PI3A6386ZLEXDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930378-PI3A6386ZLEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: USB Switch IC Channel 24-TQFN (3x3)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI3A6386
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI3A6386ZLEXDICT, PI3A6386ZLEXDITR, PI3A6386ZLEX-ND, PI3A6386ZLEXDIDKR

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI3A6386ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI3A6386ZLEX
ANALOG SWITCH 3V-5V V-QFN3030-24

ANALOG SWITCH 3V-5V V-QFN3030-24

Supplier's Site
Analog Switches - Special Purpose - PI3A6386ZLEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI3A6386ZLEX
Analog Switches - Special Purpose PI3A6386ZLEX
ANALOG SWITCH 3V-5V V-QFN3030-24

ANALOG SWITCH 3V-5V V-QFN3030-24

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 930378-PI3A6386ZLEX PI3A6386ZLEX PI3A6386ZLEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI3A6386ZLEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details