IC SWITCH SPDTX2 750MOHM 10UQFN
2 Circuit IC Switch 2:1 750mOhm 10-UQFN (1.8x1.4)
IC SWITCH SPDTX2 750MOHM 10UQFN
Manufacturer: Diodes Incorporated
Win Source Part Number: 026706-PI3A223ZMEX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 84MHz
Charge Injection: 50pC
Crosstalk: -90dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 10-UQFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.2 V
Max Switch Time (Ton,Toff): 13ns, 38ns
Channel Capacitance(CS off, CD off): 20pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IC SWITCH SPDTX2 750MOHM 10UQFN Product overview: PI3A223ZMEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI3A223ZMEX can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 750mOhm 10-UQFN (1.8x1.4)
IC SWITCH DUAL SPDT 10UQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 31-PI3A223ZMEXDKR-ND | 026706-PI3A223ZMEX | 747-PI3A223ZMEX | PI3A223ZMEX | PI3A223ZMEX |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI3A223ZMEX | 750MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 4.2 volts | 1.65 to 4.2 volts | 1.8 to 4.2 volts | ||
| Ron | 0.7500 ohms | 0.0500 ohms | 0.7500 ohms | 0.0500 ohms | |
| Bandwidth | 84 MHz | 84 MHz | 84 MHz | 84 MHz | 84 MHz |
| tON | 13 ns |