CMOS Single 16-Channel Analog Multiplexer/Demultip
16:1 Analog Mux/Demux IC, 14MHz BW, 18V, SOIC Product overview: CD4067BM96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 14MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BM96 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083128-CD4067BM96
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 14MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 3 V to 18 V
Channel Capacitance(CS off, CD off): 0.2pF, 55pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 16:1 240Ohm 24-SOIC
1 Circuit IC Switch 16:1 240Ohm 24-SOIC
1 Circuit IC Switch 16:1 240Ohm 24-SOIC
1 Circuit IC Switch 16:1 240Ohm 24-SOIC
1 240Ω SOIC-24-300mil Analog Switches / Multiplexers ROHS
IC MUX/DEMUX 1X16 24SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4067BM96 | 747-CD4067BM96 | 083128-CD4067BM96 | 296-31515-1-ND | CD4067BM96 | CD4067BM96 | CD4067BM96 |
| Product Name | CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer | 14MHz 18V SOIC Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | |||||
| Applications | Catalog | Communications | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms | 5 ohms |