DIODES Incorporated Discrete Semiconductor Products - Transistors - Special Purpose PI2SSD3212NCEX

Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Special Purpose Part Status: Obsolete Switch Circuit: DPDT Number of Circuits: 10 On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 900 kHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Special Purpose Part Status: Obsolete Switch Circuit: DPDT Number of Circuits: 10 On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 900 kHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Special Purpose
Discrete Semiconductor Products - Transistors - Special Purpose
Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >Special Purpose Part Status: Obsolete Switch Circuit: DPDT Number of Circuits: 10 On-State Resistance (Max): 4Ohm Voltage - Supply, Single (V+): 1.08V ~ 5.5V -3db Bandwidth: 900 kHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>Special Purpose
Part Status: Obsolete
Switch Circuit: DPDT
Number of Circuits: 10
On-State Resistance (Max): 4Ohm
Voltage - Supply, Single (V+): 1.08V ~ 5.5V
-3db Bandwidth: 900 kHz
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - Special Purpose
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
3 suppliers
MOSFETs - 1827079P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type TSOT
View Details
1180A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E1K1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
100mA 36V Bipolar Transistor - 276-LP395Z - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type Bipolar RF
Polarity NPN
View Details
2 suppliers