Win Source Part Number: 1355664-PI2PCIE2214Z
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tray
Product Status: Obsolete
Package / Case: 42-VFQFN Exposed Pad
Supplier Device Package: 42-TQFN (9x3.5)
Base Product Number: PI2PCIE2214
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: PCI Express®
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 2
Voltage - Supply, Single (V+): 1.8V
-3db Bandwidth: 2.6GHz
IC MUX/DEMUX 4:1 42TQFN
IC MUX/DEMUX 4:1 42TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1355664-PI2PCIE2214ZHE | PI2PCIE2214ZHE | PI2PCIE2214ZHE |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface |