DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX PI2PCIE2212ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 812867-PI2PCIE2212ZH EX Packaging: Reel Applications: PCI Express -3db Bandwidth: 3.8GHz Number of Channels: 2 Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI2PCIE2212
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 812867-PI2PCIE2212ZH EX Packaging: Reel Applications: PCI Express -3db Bandwidth: 3.8GHz Number of Channels: 2 Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI2PCIE2212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX - 812867-PI2PCIE2212ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX
812867-PI2PCIE2212ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX 812867-PI2PCIE2212ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 812867-PI2PCIE2212ZH EX Packaging: Reel Applications: PCI Express -3db Bandwidth: 3.8GHz Number of Channels: 2 Supplier Device Package: 28-TQFN-EP (3.5x5.5) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.5V ~ 1.8V Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Part Number Series: PI2PCIE2212

Manufacturer: Diodes Incorporated
Win Source Part Number: 812867-PI2PCIE2212ZHEX
Packaging: Reel
Applications: PCI Express
-3db Bandwidth: 3.8GHz
Number of Channels: 2
Supplier Device Package: 28-TQFN-EP (3.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.5V ~ 1.8V
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Part Number Series: PI2PCIE2212

Buy Now
Analog Switches - Special Purpose - PI2PCIE2212ZHEX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
PI2PCIE2212ZHEX
Analog Switches - Special Purpose PI2PCIE2212ZHEX
IC PCI-E MUX/DEMUX 2X1 28TQFN

IC PCI-E MUX/DEMUX 2X1 28TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2PCIE2212ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2PCIE2212ZHEX
IC PCI-E MUX/DEMUX 2X1 28TQFN

IC PCI-E MUX/DEMUX 2X1 28TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 812867-PI2PCIE2212ZHEX PI2PCIE2212ZHEX PI2PCIE2212ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2PCIE2212ZHEX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - CODECs - ADAU1361BCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details