DIODES Incorporated Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE PI2LVD412ZHE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889066-PI2LVD412ZHE Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2LVD412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889066-PI2LVD412ZHE Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2LVD412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE - 889066-PI2LVD412ZHE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE
889066-PI2LVD412ZHE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE 889066-PI2LVD412ZHE
Manufacturer: Diodes Incorporated Win Source Part Number: 889066-PI2LVD412ZHE Operating Temperature Range: -40°C ~ 85°C (TA) Package: Tray Package: 42-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2LVD412 Categories: Integrated Circuits (ICs) Case / Package: 42-TQFN (9x3.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889066-PI2LVD412ZHE
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Tray
Package: 42-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2LVD412
Categories: Integrated Circuits (ICs)
Case / Package: 42-TQFN (9x3.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
PI2LVD412ZHE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers PI2LVD412ZHE
IC MUX/DEMUX QUAD 2X1 42TQFN

IC MUX/DEMUX QUAD 2X1 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889066-PI2LVD412ZHE PI2LVD412ZHE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - PI2LVD412ZHE Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface - CODECs - AD1803JRU - Lingto Electronic Limited
Rochester Electronics
Specs
Technology AC‘97, DSP
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details