Win Source Part Number: 1201314-PI2EQX8814AN
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 100-LBGA
Supplier Device Package: 100-LBGA (11x11)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI2EQX8814
Product Status: Obsolete
IC REDRIVER 8CH LBGA Product overview: PI2EQX8814ANJEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX8814ANJEX can be used for catalog matching and distributor lookup.
Channel 100-LBGA (11x11)
IC REDRIVER 8CH LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1201314-PI2EQX8814ANJEX | 756-PI2EQX8814ANJEX | PI2EQX8814ANJEX | PI2EQX8814ANJEX |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Transceiver | Buffer | Sensor Interface; Buffer |