DIODES INCORPORATED
PI2EQX8814AFNJEX -- SIGNAL BUFFERS, REPEATERS, SPLITTERS
DIODES Incorporated
Signal Buffers, Repeaters, Splitters
PI2EQX8814AFNJEX
Description
Channel 100-LBGA (11x11)
-
Quarktwin Technology Ltd.
-
ODG (Origin Data Global)
Description
Channel 100-LBGA (11x11)
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
PI2EQX8814AFNJEX |
PI2EQX8814AFNJEX |
|
Product Name
|
Signal Buffers, Repeaters, Splitters |
Signal Buffers, Repeaters, Splitters |
|
Device Type
|
Buffer
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
RS232
Device Type
Transceiver; Transceiver
Features
RoHS
View Details
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; +4.6
View Details