Manufacturer: Diodes Incorporated
Win Source Part Number: 791779-PI2EQX6874ZFE
Series: ReDriver
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 56-WFQFN Exposed Pad
Applications: SAS, SATA
Operating Supply Voltage: 1.2V
Input: CML
Output: CML
Number of Channels: 8
Delay Time: 750ps
Signal Conditioning: Input Equalization, Output Pre-Emphasis
Family Name: PI2EQX6874
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800mA
Manufacturer Package: 56-TQFN (11x5)
Data Rate (Maximum): 6.5Gbps
Alternative Parts (Cross-Reference): PI2EQX6874ZFEX;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC REDRIVER SAS/SATA 8CH 56TQFN Product overview: PI2EQX6874ZFE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX6874ZFE can be used for catalog matching and distributor lookup.
IC REDRIVER SAS/SATA 8CH 56TQFN
IC REDRIVER SAS/SATA 8CH 56TQFN
IC REDRIVER SAS/SATA 8CH 56TQFN
Buffer, ReDriver 8 Channel 6.5Gbps 56-TQFN (11x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791779-PI2EQX6874ZFE | 756-PI2EQX6874ZFE | 233-PI2EQX6874ZFE | PI2EQX6874ZFE | PI2EQX6874ZFE | PI2EQX6874ZFE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX6874ZFE | Interface Transceiver IC | IC REDRIVER SAS/SATA 8CH 56TQFN | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Supply Voltage | Other; 1.2V | Other; 1.2V | Other; 1.2V | Other; 1.2V | Other | Other; 1.2V |
| Data Rate | 6.50E6 kbps | 6.50E6 kbps | 6.50E6 kbps | 6.50E6 kbps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |