DIODES Incorporated Interface Transceiver IC PI2EQX638XUBEX

Description
USB3 EQX X2-QFN2020-18 T&R 3.5K Product overview: PI2EQX638XUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX638XUBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB3 EQX X2-QFN2020-18 T&R 3.5K Product overview: PI2EQX638XUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX638XUBEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 756-PI2EQX638XUBEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX638XUBEX
Interface Transceiver IC 756-PI2EQX638XUBEX
USB3 EQX X2-QFN2020-18 T&R 3.5K Product overview: PI2EQX638XUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX638XUBEX can be used for catalog matching and distributor lookup.

USB3 EQX X2-QFN2020-18 T&R 3.5K Product overview: PI2EQX638XUBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX638XUBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1124880-PI2EQX638XUBEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1124880-PI2EQX638XUBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1124880-PI2EQX638XUBEX
Win Source Part Number: 1124880-PI2EQX638XUB EX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Series: ReDriver™ Type: Buffer, ReDriver Package: Tape & Reel Applications: USB 3.0 Standard Package: 3,500 Mounting: SMD (SMT) Input: CML Output: CML Number of Channels: 2 Signal Conditioning: Input Equalization, Output De-Emphasis Voltage - Supply: 1.7V ~ 1.9V Package / Case: 18-XFQFN Exposed Pad Supplier Device Package: 18-X2QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-PI2EQX638XUBEXDKR ,31-PI2EQX638XUBEXTR ,PI2EQX638XUBEX-ND,3 1-PI2EQX638XUBEXCT Base Product Number: PI2EQX638

Win Source Part Number: 1124880-PI2EQX638XUBEX
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Series: ReDriver™
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB 3.0
Standard Package: 3,500
Mounting: SMD (SMT)
Input: CML
Output: CML
Number of Channels: 2
Signal Conditioning: Input Equalization, Output De-Emphasis
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 18-XFQFN Exposed Pad
Supplier Device Package: 18-X2QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-PI2EQX638XUBEXDKR,31-PI2EQX638XUBEXTR,PI2EQX638XUBEX-ND,31-PI2EQX638XUBEXCT
Base Product Number: PI2EQX638

Buy Now
Signal Buffers, Repeaters, Splitters - PI2EQX638XUBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX638XUBEX
Signal Buffers, Repeaters, Splitters PI2EQX638XUBEX
Buffer, ReDriver 2 Channel 18-X2QFN (2x2)

Buffer, ReDriver 2 Channel 18-X2QFN (2x2)

Buy Now Datasheet
USB Interface IC - PI2EQX638XUBEX - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
PI2EQX638XUBEX
USB Interface IC PI2EQX638XUBEX
USB Interface IC USB3 Eqx

USB Interface IC USB3 Eqx

Buy Now
Mux/demux Redriver, 5Gbps, -40To85Deg C Diodes Inc. - 29AK3537 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux Redriver, 5Gbps, -40To85Deg C Diodes Inc.
29AK3537
Mux/demux Redriver, 5Gbps, -40To85Deg C Diodes Inc. 29AK3537
MUX/DEMUX REDRIVER, 5GBPS, -40TO85DEG C

MUX/DEMUX REDRIVER, 5GBPS, -40TO85DEG C

Supplier's Site
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX638XUBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX638XUBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX638XUBEX
USB3 EQX X2-QFN2020-18 T&R 3.5K

USB3 EQX X2-QFN2020-18 T&R 3.5K

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX638XUBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX638XUBEX
Signal Buffers, Repeaters, Splitters PI2EQX638XUBEX
USB3 EQX X2-QFN2020-18 T&R 3.5K

USB3 EQX X2-QFN2020-18 T&R 3.5K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-PI2EQX638XUBEX 1124880-PI2EQX638XUBEX PI2EQX638XUBEX PI2EQX638XUBEX 29AK3537 PI2EQX638XUBEX PI2EQX638XUBEX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters USB Interface IC Mux/demux Redriver, 5Gbps, -40To85Deg C Diodes Inc. Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer Sensor Interface; Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS
Supply Voltage Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V Other; 1.7V ~ 1.9V Other Other; 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4851PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details