Manufacturer: Diodes Incorporated
Win Source Part Number: 889064-PI2EQX5984ZLE
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 8 Channel 5Gbps 72-TQFN (11x5)
Package: Tray
Package: 72-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 72-TQFN (11x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 294
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REDRIVER 5GBPS I2C 72-TQFN Product overview: PI2EQX5984ZLE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX5984ZLE can be used for catalog matching and distributor lookup.
Buffer, ReDriver 8 Channel 5Gbps 72-TQFN (11x5)
IC REDRIVER 5GBPS I2C 72-TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 889064-PI2EQX5984ZLE | 756-PI2EQX5984ZLE | PI2EQX5984ZLE | PI2EQX5984ZLE |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX5984ZLE | TQFN Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer | Sensor Interface; Buffer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 72-TQFN (11x5) | Tray | 72-WFQFN Exposed Pad |