IC REDRIVER USB 3.0 5.0GBPS Product overview: PI2EQX511EXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX511EXUAEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 803416-PI2EQX511EXUA
Packaging: Reel
Type: Buffer, ReDriver
Mounting Style: SMD
Applications: USB 3.0
Input: CML
Output: CML
Number of Channels: 1
Signal Conditioning: Input Equalization, Output De-Emphasis
Supplier Device Package: 42-TQFN (9x3.5)
Manufacturer Package: 42-VFQFN Exposed Pad
Data Rate (Maximum): 5Gbps
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V
IC REDRIVER USB 3.0 5.0GBPS
USB Interface IC 1.8V Single-Channel USB3.0 ReDriver
Buffer, ReDriver 1 Channel 5Gbps 42-TQFN (9x3.5)
IC REDRIVER USB 3.0 5.0GBPS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX511EXUAEX | 803416-PI2EQX511EXUAEX | 233-PI2EQX511EXUAEX | PI2EQX511EXUAEX | PI2EQX511EXUAEX | PI2EQX511EXUAEX |
| Product Name | Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX511EXUAEX | IC REDRIVER USB 3.0 5.0GBPS | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Signal Conditioner; Buffer | Buffer | Sensor Interface; Buffer | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.8V | Other; 1.8V | Other; 1.8V | Other; 1.8V | Other | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |