DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX PI2EQX510TXUAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930371-PI2EQX510TXUA EX Series: ReDriver™ Features: Buffer, ReDriver 1 Channel 5Gbps Package: Reel - TR Package: 10-XFQFN Mounting: Surface Mount Family Name: PI2EQX510 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI2EQX510TXUAEXDKR, PI2EQX510TXUAEXTR, PI2EQX510TXUAEXCT
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930371-PI2EQX510TXUA EX Series: ReDriver™ Features: Buffer, ReDriver 1 Channel 5Gbps Package: Reel - TR Package: 10-XFQFN Mounting: Surface Mount Family Name: PI2EQX510 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI2EQX510TXUAEXDKR, PI2EQX510TXUAEXTR, PI2EQX510TXUAEXCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX - 930371-PI2EQX510TXUAEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX
930371-PI2EQX510TXUAEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX 930371-PI2EQX510TXUAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930371-PI2EQX510TXUA EX Series: ReDriver™ Features: Buffer, ReDriver 1 Channel 5Gbps Package: Reel - TR Package: 10-XFQFN Mounting: Surface Mount Family Name: PI2EQX510 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI2EQX510TXUAEXDKR, PI2EQX510TXUAEXTR, PI2EQX510TXUAEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930371-PI2EQX510TXUAEX
Series: ReDriver™
Features: Buffer, ReDriver 1 Channel 5Gbps
Package: Reel - TR
Package: 10-XFQFN
Mounting: Surface Mount
Family Name: PI2EQX510
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI2EQX510TXUAEXDKR, PI2EQX510TXUAEXTR, PI2EQX510TXUAEXCT

Buy Now
Interface Transceiver IC - 756-PI2EQX510TXUAEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-PI2EQX510TXUAEX
Interface Transceiver IC 756-PI2EQX510TXUAEX
IC REDRIVER USB 3.0 1CH 5GBPS Product overview: PI2EQX510TXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX510TXUAEX can be used for catalog matching and distributor lookup.

IC REDRIVER USB 3.0 1CH 5GBPS Product overview: PI2EQX510TXUAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX510TXUAEX can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX510TXUAEX
Signal Buffers, Repeaters, Splitters PI2EQX510TXUAEX
Buffer, ReDriver 1 Channel 5Gbps 10-X2QFN (1.6x1.6)

Buffer, ReDriver 1 Channel 5Gbps 10-X2QFN (1.6x1.6)

Buy Now
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX510TXUAEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX510TXUAEX
IC REDRIVER USB 3.0 1CH 5GBPS

IC REDRIVER USB 3.0 1CH 5GBPS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930371-PI2EQX510TXUAEX 756-PI2EQX510TXUAEX PI2EQX510TXUAEX PI2EQX510TXUAEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX510TXUAEX Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers