Buffer, ReDriver 4 Channel 2.5Gbps 48-TQFN (7x7)
IC REDRIVER PCIE 4CH 48TQFN
IC REDRIVER PCIE 4CH 48TQFN
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI2EQX4432DZDE | PI2EQX4432DZDE | PI2EQX4432DZDE |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | ||
| Supply Voltage | Other; 1.7V ~ 1.9V | Other; 1.7V ~ 1.9V | Other |