IC REDRIVER SAS/SATA2 2CH 28TQFN Product overview: PI2EQX3421ZHEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3421ZHEX can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 930369-PI2EQX3421ZHE
Series: ReDriver™
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 3.2Gbps 28-TQFN (3.5x5.5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2EQX3421
Categories: Integrated Circuits (ICs)
Case / Package: 28-TQFN (3.5x5.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Buffer, ReDriver 2 Channel 3.2Gbps 28-TQFN (3.5x5.5)
IC REDRIVER SAS/SATA2 2CH 28TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2EQX3421ZHEX | 930369-PI2EQX3421ZHEX | PI2EQX3421ZHEX | PI2EQX3421ZHEX |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3421ZHEX | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 28-VFQFN Exposed Pad | 28-TQFN (3.5x5.5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad |