DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE PI2EQX3232BZDE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087867-PI2EQX3232BZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087867-PI2EQX3232BZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE - 1087867-PI2EQX3232BZDE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE
1087867-PI2EQX3232BZDE
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE 1087867-PI2EQX3232BZDE
Manufacturer: Diodes Incorporated Win Source Part Number: 1087867-PI2EQX3232BZ DE Packaging: Tray Type: Buffer, ReDriver Applications: SATA Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TQFN (7x7) Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087867-PI2EQX3232BZDE
Packaging: Tray
Type: Buffer, ReDriver
Applications: SATA
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3.2Gbps
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TQFN (7x7)
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX3232BZDE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3232BZDE
Dual Interface Transceiver IC 756-PI2EQX3232BZDE
IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDE can be used for catalog matching and distributor lookup.

IC REDRIVER SATA 2CH 48TQFN Product overview: PI2EQX3232BZDE from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232BZDE can be used for catalog matching and distributor lookup.

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232BZDE
Signal Buffers, Repeaters, Splitters PI2EQX3232BZDE
IC REDRIVER SATA 2CH 48TQFN

IC REDRIVER SATA 2CH 48TQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232BZDE
Signal Buffers, Repeaters, Splitters PI2EQX3232BZDE
Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087867-PI2EQX3232BZDE 756-PI2EQX3232BZDE PI2EQX3232BZDE PI2EQX3232BZDE
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232BZDE Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer; Buffer, ReDriver Buffer
Supply Voltage Other; 1.8V Other; 1.8V Other; 1.8V
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Cable Transceivers - 1899693 - RS Components, Ltd.
Specs
Device Type Transceiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details