DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX PI2EQX3232AZDEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791775-PI2EQX3232AZD EX Series: ReDriver Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: SAS, SATA Operating Supply Voltage: 1.8V Input: CML Output: CML Number of Channels: 2 Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Family Name: PI2EQX3232A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFN (7x7) Data Rate (Maximum): 3.2Gbps Introduction Date: September 25, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791775-PI2EQX3232AZD EX Series: ReDriver Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: SAS, SATA Operating Supply Voltage: 1.8V Input: CML Output: CML Number of Channels: 2 Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Family Name: PI2EQX3232A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFN (7x7) Data Rate (Maximum): 3.2Gbps Introduction Date: September 25, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX - 791775-PI2EQX3232AZDEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX
791775-PI2EQX3232AZDEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX 791775-PI2EQX3232AZDEX
Manufacturer: Diodes Incorporated Win Source Part Number: 791775-PI2EQX3232AZD EX Series: ReDriver Packaging: Reel package Type: Buffer, ReDriver Operating Temperature Range: 0°C ~ 70°C Package: 48-VFQFN Exposed Pad Applications: SAS, SATA Operating Supply Voltage: 1.8V Input: CML Output: CML Number of Channels: 2 Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Family Name: PI2EQX3232A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFN (7x7) Data Rate (Maximum): 3.2Gbps Introduction Date: September 25, 2007 ECCN: EAR99 Country of Origin: China, India, Malaysia, Taiwan, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 791775-PI2EQX3232AZDEX
Series: ReDriver
Packaging: Reel package
Type: Buffer, ReDriver
Operating Temperature Range: 0°C ~ 70°C
Package: 48-VFQFN Exposed Pad
Applications: SAS, SATA
Operating Supply Voltage: 1.8V
Input: CML
Output: CML
Number of Channels: 2
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Family Name: PI2EQX3232A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFN (7x7)
Data Rate (Maximum): 3.2Gbps
Introduction Date: September 25, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Taiwan, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX3232AZDEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3232AZDEX
Dual Interface Transceiver IC 756-PI2EQX3232AZDEX
IC REDRIVER SAS/SATA 2CH 48TQFN Product overview: PI2EQX3232AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232AZDEX can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 2CH 48TQFN Product overview: PI2EQX3232AZDEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3232AZDEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3232AZDEX
Signal Buffers, Repeaters, Splitters PI2EQX3232AZDEX
Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buffer, ReDriver 2 Channel 3.2Gbps 48-TQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3232AZDEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3232AZDEX
IC REDRIVER SAS/SATA 2CH 48TQFN

IC REDRIVER SAS/SATA 2CH 48TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 791775-PI2EQX3232AZDEX 756-PI2EQX3232AZDEX PI2EQX3232AZDEX PI2EQX3232AZDEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3232AZDEX Dual Interface Transceiver IC Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Buffer Sensor Interface; Buffer
Supply Voltage Other; 1.8V Other; 1.8V Other; 1.8V Other
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96 - 771355-CD4097BM96 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G384GF,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details