DIODES Incorporated Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX PI2EQX3202BNBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087865-PI2EQX3202BN BEX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087865-PI2EQX3202BN BEX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX - 1087865-PI2EQX3202BNBEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX
1087865-PI2EQX3202BNBEX
Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX 1087865-PI2EQX3202BNBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087865-PI2EQX3202BN BEX Packaging: Reel - TR Type: Buffer, ReDriver Input: CML Output: CML Number of Channels: 2 Data Rate (Max): 3.2Gbps Delay Time: 2.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 84-LFBGA (9x9) Supply Voltage - Operating: 1.5 V, 1.8 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087865-PI2EQX3202BNBEX
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3.2Gbps
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 84-LFBGA (9x9)
Supply Voltage - Operating: 1.5 V, 1.8 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Dual Interface Transceiver IC - 756-PI2EQX3202BNBEX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
756-PI2EQX3202BNBEX
Dual Interface Transceiver IC 756-PI2EQX3202BNBEX
IC REDRIVER 2CH 3.2GBPS 84LFBGA Product overview: PI2EQX3202BNBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3202BNBEX can be used for catalog matching and distributor lookup.

IC REDRIVER 2CH 3.2GBPS 84LFBGA Product overview: PI2EQX3202BNBEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3202BNBEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI2EQX3202BNBEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI2EQX3202BNBEX
IC REDRIVER 2CH 3.2GBPS 84LFBGA

IC REDRIVER 2CH 3.2GBPS 84LFBGA

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI2EQX3202BNBEX
Signal Buffers, Repeaters, Splitters PI2EQX3202BNBEX
Buffer, ReDriver 4 Channel 3.2Gbps 84-LFBGA (9x9)

Buffer, ReDriver 4 Channel 3.2Gbps 84-LFBGA (9x9)

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PI2EQX3202BNBEX
Signal Buffers, Repeaters, Splitters PI2EQX3202BNBEX
IC REDRIVER 2CH 3.2GBPS 84LFBGA

IC REDRIVER 2CH 3.2GBPS 84LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1087865-PI2EQX3202BNBEX 756-PI2EQX3202BNBEX PI2EQX3202BNBEX PI2EQX3202BNBEX PI2EQX3202BNBEX
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3202BNBEX Dual Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Signal Conditioner; Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Supply Voltage Other; 1.5 V~ 1.8 V Other; 1.4V ~ 1.9V Other Other; 1.4V ~ 1.9V Other; 1.4V ~ 1.9V
Data Rate 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps 3.20E6 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details