Manufacturer: Diodes Incorporated
Win Source Part Number: 061499-PI2EQX3201BLZ
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: SATA2
Input: CML
Output: CML
Number of Channels: 2
Data Rate (Max): 3Gbps
Delay Time: 2.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-TQFN-EP (6x5)
Supply Voltage - Operating: 1.5 V, 1.8 V
Operating Supply Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
IC REDRIVER SATA2 2CH 36TQFN Product overview: PI2EQX3201BLZFEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2EQX3201BLZFEX
Buffer, ReDriver 2 Channel 3Gbps 36-TQFN (6x5)
IC REDRIVER SATA2 2CH 36TQFN
IC REDRIVER SATA2 2CH 36TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 061499-PI2EQX3201BLZFEX | 756-PI2EQX3201BLZFEX | PI2EQX3201BLZFEX | PI2EQX3201BLZFEX | PI2EQX3201BLZFEX |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PI2EQX3201BLZFEX | Dual Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver |
| Supply Voltage | Other; 1.5 V~ 1.8 V | Other; 1.5V, 1.8V | Other; 1.5V, 1.8V | Other | Other; 1.5V, 1.8V |
| Data Rate | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps |