DIODES Incorporated Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DDR321ZLEX

Description
Win Source Part Number: 972774-PI2DDR321ZLEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Memory Standard Package: 3,500 Mounting: SMD (SMT) -3db Bandwidth: 3.3GHz Voltage - Supply, Single (V+): 1.35V, 1.5V Number of Channels: 1 Package / Case: 10-WFQFN Supplier Device Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI2DDR321
Request a Quote
Description
Win Source Part Number: 972774-PI2DDR321ZLEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Memory Standard Package: 3,500 Mounting: SMD (SMT) -3db Bandwidth: 3.3GHz Voltage - Supply, Single (V+): 1.35V, 1.5V Number of Channels: 1 Package / Case: 10-WFQFN Supplier Device Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI2DDR321
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 972774-PI2DDR321ZLEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
972774-PI2DDR321ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 972774-PI2DDR321ZLEX
Win Source Part Number: 972774-PI2DDR321ZLEX Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel (TR) Applications: Memory Standard Package: 3,500 Mounting: SMD (SMT) -3db Bandwidth: 3.3GHz Voltage - Supply, Single (V+): 1.35V, 1.5V Number of Channels: 1 Package / Case: 10-WFQFN Supplier Device Package: 10-TQFN (1.3x1.6) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: PI2DDR321

Win Source Part Number: 972774-PI2DDR321ZLEX
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel (TR)
Applications: Memory
Standard Package: 3,500
Mounting: SMD (SMT)
-3db Bandwidth: 3.3GHz
Voltage - Supply, Single (V+): 1.35V, 1.5V
Number of Channels: 1
Package / Case: 10-WFQFN
Supplier Device Package: 10-TQFN (1.3x1.6)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI2DDR321

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DDR321ZLEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DDR321ZLEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DDR321ZLEX
DDR SWITCH W-QFN1316-10 T&R 3.5K

DDR SWITCH W-QFN1316-10 T&R 3.5K

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 972774-PI2DDR321ZLEX PI2DDR321ZLEX
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - CODECs - AD1980JST-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details