Win Source Part Number: 1261802-PI2DDR3212ZL
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: DDR3
Package: Tape & Reel (TR)
Applications: Memory
Standard Package: 3,500
Mounting: SMD (SMT)
On-State Resistance (Max): 8Ohm (Typ)
-3db Bandwidth: 2.7GHz
Voltage - Supply, Single (V+): 1.5V, 1.8V
Number of Channels: 14
Package / Case: 52-WFQFN Exposed Pad
Supplier Device Package: 52-TQFN (3.5x9)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI2DDR3212
IC SWITCH 2:1 DDR3 14BIT 52TQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1261802-PI2DDR3212ZLEX | PI2DDR3212ZLEX |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Device Type | Sensor Interface | Sensor Interface |