DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE PI2DDR3212ZLE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889060-PI2DDR3212ZLE Features: Memory Switch IC 14 Channel 52-TQFN (3.5x9) Package: Tray Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889060-PI2DDR3212ZLE Features: Memory Switch IC 14 Channel 52-TQFN (3.5x9) Package: Tray Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE - 889060-PI2DDR3212ZLE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE
889060-PI2DDR3212ZLE
Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE 889060-PI2DDR3212ZLE
Manufacturer: Diodes Incorporated Win Source Part Number: 889060-PI2DDR3212ZLE Features: Memory Switch IC 14 Channel 52-TQFN (3.5x9) Package: Tray Package: 52-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PI2DDR3212 Categories: Integrated Circuits (ICs) Case / Package: 52-TQFN (3.5x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889060-PI2DDR3212ZLE
Features: Memory Switch IC 14 Channel 52-TQFN (3.5x9)
Package: Tray
Package: 52-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI2DDR3212
Categories: Integrated Circuits (ICs)
Case / Package: 52-TQFN (3.5x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DDR3212ZLE
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DDR3212ZLE
IC MUX/DEMUX 14 X 2:1 52TQFN

IC MUX/DEMUX 14 X 2:1 52TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 889060-PI2DDR3212ZLE PI2DDR3212ZLE
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DDR3212ZLE Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 52-TQFN (3.5x9)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32268-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers