DIODES Incorporated Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX PI2DBS412ZHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087862-PI2DBS412ZHE X Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087862-PI2DBS412ZHE X Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX - 1087862-PI2DBS412ZHEX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX
1087862-PI2DBS412ZHEX
Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX 1087862-PI2DBS412ZHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087862-PI2DBS412ZHE X Packaging: Reel - TR Switch Circuit: SPDT -3db Bandwidth: 1.8GHz Number of Channels: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 42-TQFN (9x3.5) Single Supply Voltage (V+): 1.5 V to 2 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087862-PI2DBS412ZHEX
Packaging: Reel - TR
Switch Circuit: SPDT
-3db Bandwidth: 1.8GHz
Number of Channels: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 42-TQFN (9x3.5)
Single Supply Voltage (V+): 1.5 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PI2DBS412ZHEX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose PI2DBS412ZHEX
IC MUX/DEMUX 2X1 42TQFN

IC MUX/DEMUX 2X1 42TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1087862-PI2DBS412ZHEX PI2DBS412ZHEX
Product Name Interface - Interface - Analog Switches - Special Purpose - PI2DBS412ZHEX Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Package Type 42-TQFN (9x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details