DIODE SCHOTTKY 40V 5A POWERDI5 Product overview: PDS540-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS540-13D can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 888833-PDS540-13D
Features: Diode Schottky 40 V 5A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS540
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE SCHOTTKY 40V 5A POWERDI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-PDS540-13D | 888833-PDS540-13D | PDS540-13D |
| Product Name | Schottky 40V 5A Diode and Rectifier | Diodes, Rectifiers - Single - PDS540-13D | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI™ 5 |