IC AMP CLASS D STEREO 2.4W 16SO Product overview: PAM8408DR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8408DR can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 16-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 800841-PAM8408DR
Packaging: Reel
Type: Class D
Mounting Style: SMD
Features: Depop, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 6V
Max Output Power x Channels at Load: 2.4W x 2 at 4Ohm
IC AMP CLASS D STEREO 2.4W 16SO
Audio Amplifiers 2x3W Class D Audio 2.5 to 6V 8mA 24dB
Amplifier IC 2-Channel (Stereo) Class D 16-SO
AUDIO POWER AMP, D, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AMP CLASS D STEREO 2.4W 16SO
IC AMP CLASS D STEREO 2.4W 16SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-PAM8408DR | PAM8408DRDITR-ND | 800841-PAM8408DR | PAM8408DR | PAM8408DR | PAM8408DR | 64AH7098 | PAM8408DR | PAM8408DR |
| Product Name | 2.4W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - PAM8408DR | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Power Amp, D, -40 To 85Deg C Rohs Compliant Diodes Inc. | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 2.5 to 6 volts | 6 to 2.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tape & Reel (TR) | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |||||
| Number of Pins | 16 |