Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes 15-TO-220 -20 to 85
Dual 22W Audio Amplifier IC, 28V, TO-220, 7.5MHz GBW Product overview: LM1876T/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22W, 28V, 7.5MHz, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 22W, 28V, 7.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1876T/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
Manufacturer: Texas Instruments
Win Source Part Number: 1196938-LM1876T/NOPB
Packaging: Tube
Type: Class AB
Mounting Style: Through Hole
Features: Depop, Mute, Short-Circuit and Thermal Protection
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Supplier Device Package: TO-220-15
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-15 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: LM1876
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 20V ~ 64V, ±10V ~ 32V
Max Output Power x Channels at Load: 22W x 2 at 4Ohm
Amplifier IC 2-Channel (Stereo) Class AB TO-220-15
IC AMP CLSS AB STER 22W TO220-15
IC AMP CLSS AB STER 22W TO220-15
IC AMP CLSS AB STER 22W TO220-15
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM1876T/NOPB | 742-LM1876T/NOPB | LM1876T/NOPB-ND | 1196938-LM1876T/NOPB | LM1876T/NOPB | LM1876T/NOPB | LM1876T/NOPB | LM1876T/NOPB |
| Product Name | LM1876 Overture Audio Power Amplifier Series Dual 20-Watt Audio Power Amplifier w/ Mute & Standby Modes | Dual 22W 28V 7.5MHz Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM1876T/NOPB | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 20 to 64 volts | 28 volts | 20 to 64 volts | 20 to 64 volts | 20 to 32 volts | 32 to 20 volts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | TO-220 | Rail/Tube | TO-220; TO-220-15 Formed Leads | TO-220; TO-220-15 Formed Leads | TO-220; Through Hole | TO-220; TO-220-15 Formed Leads | ||
| Bandwidth | 7.5 MHz |