Manufacturer: Diodes Incorporated
Win Source Part Number: 045599-PAM8302LAYCR
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Dimension: 8-WDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 2.5W 8DFN Product overview: PAM8302LAYCR from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PAM8302LAYCR can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
IC AMP CLASS D MONO 2.5W 8DFN
Amplifier IC 1-Channel (Mono) Class D 8-DFN (3x3)
Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP
IC AMP CLASS D MONO 2.5W 8DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 045599-PAM8302LAYCR | 742-PAM8302LAYCR | PAM8302LAYCRDI-ND | PAM8302LAYCR | PAM8302LAYCR | 233-PAM8302LAYCR | PAM8302LAYCR |
| Product Name | Linear - Linear - Amplifiers - Audio - PAM8302LAYCR | 2.5W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers 2.5W MONO FILTERLESS CLASS-D AUDIO AMP | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | 2.5 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | ||||
| Package Type | 8-DFN (3x3) | Tape & Reel (TR) | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad | 8-WDFN Exposed Pad |