DIODES Incorporated PMIC - PMIC - LED Drivers - PAM2701JER PAM2701JER

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045584-PAM2701JER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 045584-PAM2701JER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - PAM2701JER - 045584-PAM2701JER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PAM2701JER
045584-PAM2701JER
PMIC - PMIC - LED Drivers - PAM2701JER 045584-PAM2701JER
Manufacturer: Diodes Incorporated Win Source Part Number: 045584-PAM2701JER Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 045584-PAM2701JER
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - PAM2701JER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
PAM2701JER
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PAM2701JER
IC LED DRIVER RGLTR 30MA 16QFN

IC LED DRIVER RGLTR 30MA 16QFN

Supplier's Site
PMIC - LED Drivers - PAM2701JER - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
PAM2701JER
PMIC - LED Drivers PAM2701JER
IC LED DRIVER RGLTR 30MA 16QFN

IC LED DRIVER RGLTR 30MA 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 045584-PAM2701JER PAM2701JER PAM2701JER
Product Name PMIC - PMIC - LED Drivers - PAM2701JER Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM27965 Dual Display White LED Driver with I2C Compatible Brightness Control - LM27965SQX-M/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
2 suppliers
Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
Linear LED Driver IC - BCR420U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
2 suppliers
LED Drivers - 285404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details