DIODES Incorporated Embedded Processors and Controllers - PA7536P-15L PA7536P-15L

Description
Manufacturer: Anachip Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168926-PA7536P-15L Number of Gates: 36 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Anachip Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168926-PA7536P-15L Number of Gates: 36 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - PA7536P-15L - 1168926-PA7536P-15L - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - PA7536P-15L
1168926-PA7536P-15L
Embedded Processors and Controllers - PA7536P-15L 1168926-PA7536P-15L
Manufacturer: Anachip Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168926-PA7536P-15L Number of Gates: 36 Categories: Embedded Processors and Controllers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Anachip Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168926-PA7536P-15L
Number of Gates: 36
Categories: Embedded Processors and Controllers
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1168926-PA7536P-15L
Product Name Embedded Processors and Controllers - PA7536P-15L
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Low-power inverter with open-drain output - 74AUP1G06GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details