Manufacturer: Diodes Incorporated
Win Source Part Number: 023950-MMST5551-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 200mW
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor NPN 160V 200mA 300MHz 200mW Surface Mount SOT-323
TRANS NPN 160V 0.2A SOT323 Product overview: MMST5551-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MMST5551-7-F can be used for catalog matching and distributor lookup.
TRANS NPN 160V 0.2A SOT323
Bipolar Transistors - BJT NPN BIPOLAR
TRANS NPN 160V 0.2A SOT323
TRANS NPN 160V 0.2A SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 023950-MMST5551-7-F | MMST5551-FDIDKR-ND | 276-MMST5551-7-F | MMST5551-7-F | MMST5551-7-F | MMST5551-7-F | 233-MMST5551-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MMST5551-7-F | Single Bipolar Transistors | 160V 0.2A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors | TRANS NPN 160V 0.2A SC70-3 |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 160 volts | 160 volts | 160 volts |