DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - mmst4124-7 mmst4124-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 059228-mmst4124-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 059228-mmst4124-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - mmst4124-7 - 059228-mmst4124-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - mmst4124-7
059228-mmst4124-7
TRANSISTORS - Transistors (BJT) - Single - mmst4124-7 059228-mmst4124-7
Manufacturer: Diodes Incorporated Win Source Part Number: 059228-mmst4124-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 300mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 200mW

Manufacturer: Diodes Incorporated
Win Source Part Number: 059228-mmst4124-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 200mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 059228-mmst4124-7
Product Name TRANSISTORS - Transistors (BJT) - Single - mmst4124-7
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325L - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type LGA
View Details
7 suppliers
20 V, 2 A NPN medium power transistors - BC68PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Igbt Module, 2.6V, 75A; Continuous Collector Current Fuji Electric - 56P5499 - Newark, An Avnet Company
Specs
Transistor Type IGBT
Package Type TO-3
View Details