GENERAL PURPOSE TRANSISTOR SOT36 Product overview: MMDT3904Q-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MMDT3904Q-7-F can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays
Series: Automotive, AEC-Q101
Manufacturer: Diodes Incorporated
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 200mA
Voltage - Collector Emitter Breakdown (Max): 40V
TRANS 2NPN 40V 200MA SOT-363
TRANS 2NPN 40V 200MA SOT-363
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 200mA 300MHz 200mW Surface Mount SOT-363
BIPOLAR ARRAY, DUAL NPN, 40V/0.2A/SOT363 ROHS COMPLIANT: YES
Bipolar Transistors - BJT 40V Dual NPN Small Signal Transistor
GENERAL PURPOSE TRANSISTOR SOT36
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-MMDT3904Q-7-F | 31-MMDT3904Q-7-FDKR-ND | 29AK1045 | MMDT3904Q-7-F | MMDT3904Q-7-F | |
| Product Name | Bipolar Transistor | Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Array, Dual Npn, 40V/0.2A/sot363 Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Bipolar Transistor Arrays |
| Polarity | NPN | NPN | NPN | NPN | 2 NPN (Dual); NPN | |
| Package Type | Tape & Reel (TR) | SOT3 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP, SC-88, SOT-363 | |
| Packing Method | Tape & Reel (TR) | |||||
| IC(max) | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts |