Dual common cathode high-speed switching diode in a leadless ultra-small DFN1010D-3 (SOT1215) SMD plastic package measuring 1.1 mm × 1 mm × 0.37 mm, with a maximum reverse voltage of 100 V, reverse recovery time of 4 ns, reverse leakage current of 0.5 µA, and junction capacitance of 1.5 pF. The device is qualified to AEC-Q101 and suitable for automotive applications, with a package height of 0.37 mm and solderable side pads for Automatic Optical Inspection.
Dual common cathode high-speed switching diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
BAV70QA-Q/SOT1215/DF
BAV70QA-Q/SOT1215/DF
BAV70QA-Q/SOT1215/DF
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV70QA-QZ | 1727-BAV70QA-QZDKR-ND |
| Product Name | Dual common cathode high-speed switching diode | Diode Arrays |
| Diode Applications | Switching | |
| RoHS Compliant | RoHS | |
| VF | 715 to 0.7150 volts | |
| IF | 300 mA | |
| VR | 100 volts |