IC VREF SHUNT 1% SC70-5 Product overview: LM4040D30H5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30H5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 84484-LM4040D30H5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 75μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 3V
Alternative Parts (Cross-Reference): LM4040C25IDCKR; LM4040CSD-250GT3; LM4040ESD-300GT3;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SC-70-5
IC VREF SHUNT 1% SC70-5
IC VREF SHUNT 1% SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4040D30H5TA | 84484-LM4040D30H5TA | LM4040D30H5TADI-ND | LM4040D30H5TA | LM4040D30H5TA |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040D30H5TA | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-70-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C |